EN
  • EN
  • DE

MAX769EEI+

Part No MAX769EEI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Power Supply 28-Pin QSOP / IC PAGER SYSTEM 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Current 4μA
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-QSOP
Manufacturer Package 28-QSOP
Win Source Part Number 787022-MAX769EEI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX769
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX769EEI+ CAD Model

Description

The MAX769EEI+ from Maxim Integrated is a high-efficiency, low-quiescent-current, step-up DC-DC converter designed to meet the power management requirements of a wide variety of electronic devices. This versatile component is particularly suitable for battery-powered applications where extending battery life is a critical concern.

Key Features

  • Adjustable Output Voltage: The MAX769EEI+ allows designers to set the output voltage from 2.7V to 5.5V using external resistors, enabling flexibility across different design requirements.
  • High Efficiency: With up to 94% efficiency, this converter ensures minimal power loss during operation, making it ideal for portable devices where energy conservation is paramount.
  • Low Quiescent Current: The device boasts a low quiescent current of only 28µA, which helps to prolong battery life in standby and light-load conditions.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 2.7V to 11V, accommodating various power sources, including single-cell to multi-cell batteries, or regulated wall adapters.

Applications

The MAX769EEI+ is well-suited for a range of applications, such as:

  • Portable and battery-powered devices
  • PDAs and handheld computers
  • Cellular phones
  • Digital cameras
  • GPS receivers

Additional Benefits

  • Thermal Protection: The device includes thermal overload protection, which shuts down the converter to prevent damage from excessive heat.
  • Small Package: Available in a compact 16-pin QSOP package, the MAX769EEI+ saves valuable board space in space-constrained applications.
  • Simple External Components: The converter requires only a few external components for operation, simplifying the design and reducing the overall bill of materials.

Technical Specifications

Parameter Value
Output Voltage (Adjustable) 2.7V to 5.5V
Efficiency Up to 94%
Quiescent Current 28µA
Input Voltage Range 2.7V to 11V
Package Type 16-pin QSOP

With its combination of efficiency, low power consumption, and flexible voltage options, the MAX769EEI+ is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.5906 $82.5906
2+ $67.7662 $135.5324
3+ $65.6490 $196.9470
4+ $63.5308 $254.1232
5+ $61.4137 $307.0685
7+ $55.0600 $385.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess