EN
  • EN
  • DE

MAX7661CPA

Part No MAX7661CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706456-MAX7661CPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7661CPA CAD Model

Description

Maxim Integrated MAX7661CPA Overview

The MAX7661CPA is a high-performance, precision voltage converter designed and manufactured by Maxim Integrated. This device is part of Maxim's extensive range of power management integrated circuits, well-regarded for their reliability, efficiency, and advanced features. The MAX7661CPA is specifically crafted to meet the demands of applications requiring a charge pump voltage inverter or doubler.

Key Features

  • High Efficiency: The MAX7661CPA operates with a high conversion efficiency, making it suitable for battery-operated devices where power conservation is critical.
  • Versatile Voltage Conversion: It can function as a voltage inverter, converting a positive voltage into a negative one, or as a voltage doubler, effectively doubling the input voltage. This flexibility allows designers to use the same part for multiple designs, simplifying inventory management.
  • Low Power Consumption: With its low quiescent current, the device ensures minimal power drain when in operation, extending the battery life of portable applications.
  • Compact Packaging: The MAX7661CPA comes in a compact 8-pin DIP package, making it easy to integrate into space-constrained designs without compromising performance.

Applications

The versatility of the MAX7661CPA makes it an ideal choice for a wide range of applications, including but not limited to:

  • Portable battery-powered devices
  • Data acquisition systems
  • Operational amplifier power supplies
  • Memory backup supplies
  • LCD bias generators

Technical Specifications

The MAX7661CPA operates with an input voltage range typically from +1.5V to +10V, making it suitable for various power supply configurations. Its operating temperature range is from 0°C to +70°C, ensuring reliable performance across a broad spectrum of environmental conditions.

Conclusion

Maxim Integrated's MAX7661CPA is a testament to the company's commitment to providing innovative and efficient power management solutions. Its ability to perform as both a voltage inverter and doubler, combined with its high efficiency and low power consumption, makes it a valuable component for designers looking to enhance the performance and versatility of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess