The MAX764CSA-TG068 is a high-efficiency, voltage-inverting DC-DC converter designed by Maxim Integrated to cater to a wide array of applications requiring a reliable power conversion solution. This compact and versatile component is a perfect fit for portable devices, as well as for industrial and telecommunications equipment where space is at a premium and efficient power management is crucial.
Key Features
- High Efficiency: The MAX764CSA-TG068 provides an efficient power conversion, capable of delivering a high output current with minimal loss, making it ideal for battery-powered applications.
- Adjustable Output: Users can set the output voltage to their desired level, providing flexibility across different use cases and ensuring compatibility with various electronic components.
- Low Quiescent Current: It has a low quiescent current that extends battery life, a critical feature for portable devices.
- Wide Input Voltage Range: The device can operate with an input voltage range that accommodates various power sources, adding to its versatility.
- Compact Size: The MAX764CSA-TG068 comes in a small 8-pin SO package, making it suitable for space-constrained applications.
Applications
- Portable Electronics
- Industrial Controls
- Telecommunication Devices
- Power Supply Modules
Technical Specifications
| Parameter |
Value |
| Topology |
Inverting |
| Output Type |
Adjustable |
| Input Voltage (Min) |
1.8V |
| Input Voltage (Max) |
11V |
| Output Voltage (Min) |
Adjustable |
| Switching Frequency |
65kHz |
| Package/Case |
8-SOIC |
Overall, the MAX764CSA-TG068 by Maxim Integrated stands out for its high efficiency, versatility, and ease of integration into various electronic systems. Whether used in consumer electronics or industrial applications, this DC-DC converter is engineered to deliver consistent performance and reliable power management solutions.