EN
  • EN
  • DE

MAX7624CSE+T

Part No MAX7624CSE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT CMOS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 1
Settling Time 350μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 10.8 V to 15.75 V
Digital Supply Voltage 10.8 V to 15.75 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SO
Win Source Part Number 1071116-MAX7624CSE+T
Family Name MAX7624
Introduction Date July 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7624CSE+T CAD Model

Description

Product Overview: MAX7624CSE+T from Maxim Integrated

The MAX7624CSE+T is a high-performance, low-power, CMOS, 8-bit microprocessor-compatible digital-to-analog converter (DAC) from Maxim Integrated. Designed with precision and reliability in mind, this versatile component is suitable for a wide range of applications, including process control systems, data acquisition systems, and digital offset and gain adjustments.

Key Features

  • High Resolution: The MAX7624CSE+T offers an 8-bit resolution, providing fine-grained control over the analog output, which is essential for applications demanding high precision.
  • Microprocessor Compatibility: This DAC is designed to be easily interfaced with microprocessors, making it highly suitable for embedded systems and microcontroller-based projects.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency ensures that this DAC minimizes power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Stable Performance: The MAX7624CSE+T provides stable and reliable performance even in challenging environmental conditions, thanks to its robust CMOS technology.
  • Surface-Mount Package: The device comes in a space-saving 16-pin narrow SO package, which is perfect for applications where board space is at a premium.

Applications

The versatility of the MAX7624CSE+T DAC allows it to be employed in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Portable Instruments
  • Industrial Process Control
  • Data Acquisition Systems
  • Power Supply Control

Technical Specifications

  • Resolution: 8 Bits
  • Interface Type: Serial (SPI, QSPI, MICROWIRE)
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-SOIC

Maxim Integrated's commitment to quality ensures that the MAX7624CSE+T DAC meets the rigorous standards required by industry professionals. Whether you're designing a sophisticated industrial system or a compact consumer device, the MAX7624CSE+T offers the performance and reliability you need to deliver exceptional results.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0252 $60.3780
35+ $3.3021 $115.5735
55+ $3.1994 $175.9670
75+ $3.0954 $232.1550
97+ $2.9926 $290.2822
130+ $2.6831 $348.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess