EN
  • EN
  • DE

MAX5205AEUB+T

Part No MAX5205AEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 16
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±10, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 10-uMAX
Win Source Part Number 133750-MAX5205AEUB+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5205AEUB+T CAD Model

Description

Maxim Integrated MAX5205AEUB+T Digital-to-Analog Converter

The Maxim Integrated MAX5205AEUB+T is a high-precision, low-power, 8-bit digital-to-analog converter (DAC) that offers exceptional performance in a compact package. This DAC is designed to meet the rigorous demands of advanced industrial, automotive, and consumer electronics, providing a reliable and efficient solution for digital-to-analog conversion applications.

Featuring a voltage output architecture, the MAX5205AEUB+T is capable of delivering a reference-adjusted output range, which allows for flexible scaling to accommodate various application needs. The device operates with a single +2.7V to +5.5V supply, making it suitable for battery-powered and portable devices where power efficiency is crucial.

This DAC boasts a serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, ensuring easy integration into existing digital systems. The interface is designed for high-speed communication, allowing for rapid data transfer and reduced latency in critical applications.

The MAX5205AEUB+T comes in a space-saving, 10-pin µMAX package, which is highly beneficial for designs where board space is at a premium. Despite its small footprint, this DAC does not compromise on performance, offering excellent dynamic performance with a settling time of just 4.5µs to within ±1 LSB, ensuring accurate and responsive output for real-time applications.

Moreover, the device features a power-on reset circuit that clears the DAC output to zero volts or to midscale upon power-up, depending on the logic state of the active-low CLR pin. This functionality provides additional safety and predictability, which is essential in systems that require a known state at startup.

With its robust feature set, the MAX5205AEUB+T is an ideal choice for precision control applications, such as programmable power supplies, automatic test equipment, and digital gain and offset adjustment systems. Its combination of high precision, low power consumption, and compact form factor make it a versatile component that enhances the performance and reliability of a wide range of electronic products.

For engineers and designers looking for a high-quality DAC solution, the Maxim Integrated MAX5205AEUB+T offers a perfect blend of performance, size, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess