EN
  • EN
  • DE

MAX754CSE-T

Part No MAX754CSE-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075744-MAX754CSE-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX754CSE-T CAD Model

Description

Maxim Integrated MAX754CSE-T Voltage Converter

The Maxim Integrated MAX754CSE-T is a high-efficiency, voltage converter that is designed to deliver a precise, regulated power supply for a wide range of applications. This integrated circuit (IC) is part of Maxim's well-regarded power management portfolio and is known for its reliability and performance in demanding environments.

The MAX754CSE-T operates as a step-up DC-DC converter, also known as a boost converter, which means it increases the voltage from its input to its output. This feature is particularly useful for battery-powered devices where maintaining a consistent voltage level is critical, even as the battery voltage drops over time. It is capable of handling a wide input voltage range, making it versatile for various power supply configurations.

One of the key features of the MAX754CSE-T is its high efficiency, which helps to reduce power loss during operation and extends the battery life of portable devices. It also includes a range of protective features such as thermal overload protection, which ensures the device operates within safe temperature limits, and a current limit to protect against overcurrent conditions.

The MAX754CSE-T comes in a compact SOP-16 package, which makes it suitable for space-constrained applications. Its small footprint is advantageous for portable electronics, such as handheld medical devices, smartphones, and other personal electronics that require efficient power management without compromising on space.

For designers and engineers, the MAX754CSE-T provides a straightforward solution for power conversion challenges. Its simplicity of design allows for easy integration into existing and new designs, reducing time-to-market and simplifying the product development process. Additionally, Maxim Integrated provides comprehensive technical support and documentation, including datasheets and application notes, to assist with the implementation of the MAX754CSE-T in various projects.

In summary, the Maxim Integrated MAX754CSE-T is a robust and efficient voltage converter that offers high performance, reliability, and design flexibility for a multitude of electronic applications, solidifying its place as a go-to component in the field of power management solutions.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess