The MAX750CSA+T from Maxim Integrated is a high-efficiency, low-dropout voltage regulator designed to provide a regulated output with a wide range of input voltages. This component is part of Maxim's commitment to delivering reliable and robust power solutions for a variety of applications, including consumer electronics, industrial systems, and communication devices.
Key Features
- Adjustable Output: The MAX750CSA+T offers an adjustable output voltage, making it a versatile choice for different circuit requirements.
- Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
- High Accuracy: This regulator maintains high accuracy in output voltage, providing stable and reliable power supply to sensitive electronic components.
- Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to overheating, ensuring long-term reliability.
- Short-Circuit Protection: The MAX750CSA+T is also equipped with short-circuit protection, which prevents damage to the IC and the connected load in case of a fault condition.
Applications
The versatility and robust feature set of the MAX750CSA+T make it suitable for a wide range of applications, including:
- Portable and Battery-Powered Devices
- Microprocessor and Microcontroller Power Supplies
- Consumer Electronics
- Industrial Control Systems
- Telecommunications Equipment
Technical Specifications
The technical specifications of the MAX750CSA+T include:
- Package: 8-SOIC (0.154", 3.90mm Width)
- Operating Temperature: -40°C ~ 85°C
- Output Type: Adjustable
- Number of Outputs: 1
- Output Configuration: Positive
- Max Output Current: Up to the specified limit for the particular model
- Voltage - Input (Max): As per datasheet specifications
- Voltage - Output (Min/Fixed): As per datasheet specifications
For detailed specifications and application notes, customers are encouraged to consult the MAX750CSA+T datasheet available on the Maxim Integrated website or through authorized distributors.