EN
  • EN
  • DE

SMBJ4757AE3/TR13

Part No SMBJ4757AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4757
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280515-SMBJ4757AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4757AE3/TR13 CAD Model

Description

Microchip Technology SMBJ4757AE3/TR13 Zener Diode

The SMBJ4757AE3/TR13 is a high-quality Zener diode from the reputable manufacturer Microchip Technology, designed to offer superior voltage regulation and protection for a wide range of electronic applications. This Zener diode is a popular choice among engineers and designers for its reliability, precision, and robust performance.

The device comes in a convenient surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and applications where space is at a premium. The SMBJ4757AE3/TR13 is designed to handle a power dissipation of 5 watts, making it suitable for high-power operations. Its Zener voltage is precisely regulated, ensuring consistent performance and stability across various conditions.

One of the key features of this Zener diode is its ability to provide excellent transient voltage suppression. This makes it an essential component for protecting sensitive electronics from voltage spikes, surges, and other transient events that could potentially cause damage or lead to failure. The SMBJ4757AE3/TR13 is also characterized by its low leakage current and fast response time, which are critical parameters for circuit protection applications.

The SMBJ4757AE3/TR13 is designed to operate over a broad temperature range, maintaining its performance even under extreme environmental conditions. This attribute, combined with its high surge capability, makes it an ideal choice for industrial, automotive, and telecommunications applications where reliability is paramount.

Microchip Technology's commitment to quality is evident in the SMBJ4757AE3/TR13 Zener diode, which is manufactured to meet stringent industry standards. The product is available in tape and reel packaging, with the TR13 suffix indicating a 13-inch reel, which facilitates easy handling and integration into automated assembly lines.

In summary, the SMBJ4757AE3/TR13 from Microchip Technology is a robust and reliable Zener diode that offers excellent voltage regulation, transient protection, and performance consistency. Its compact form factor and ease of integration make it a top choice for designers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess