EN
  • EN
  • DE

MAX749CSA-T

Part No MAX749CSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Adjustable LCD Bias Supply 8-Pin SOIC N T/R / IC BIAS SUPPLY LCD DIG ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications LCD Display
Operating Supply Current 60μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787002-MAX749CSA-T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX749
Introduction Date February 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX749CSA-T CAD Model

Description

The MAX749CSA-T from Maxim Integrated is a specialized integrated circuit designed to provide a simple and efficient solution for driving matrix-addressed liquid crystal displays (LCDs). This compact and versatile device is particularly well-suited for small to medium-sized LCD panels that are commonly used in a variety of electronic devices such as portable instruments, handheld devices, and other battery-operated applications.

Key Features

  • High Efficiency: The MAX749CSA-T is designed for low power consumption, which helps extend battery life in portable devices.
  • Voltage Multiplying Charge Pump: The device includes an on-chip voltage multiplying charge pump that generates the higher voltages necessary for LCD operation, eliminating the need for external power supplies.
  • Adjustable Contrast Control: It provides an adjustable output voltage for LCD contrast control, allowing for optimal display readability under various lighting conditions.
  • Low-Profile Design: The MAX749CSA-T comes in a space-saving 8-pin SO package, making it ideal for compact electronic designs.
  • Temperature Range: The operational temperature range of the device is from 0°C to +70°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The MAX749CSA-T is versatile enough to be used in a myriad of applications where LCD panels are utilized. It is particularly beneficial in:

  • Portable Instruments
  • Handheld Devices
  • Battery-Operated Equipment
  • Point-of-Sale Terminals
  • Personal Digital Assistants (PDAs)

Technical Specifications

Parameter Value
Package Type 8-pin SO
Operating Temperature 0°C to +70°C
Supply Voltage 2.7V to 5.5V

In summary, the MAX749CSA-T from Maxim Integrated is a highly efficient, compact, and reliable solution for LCD driving requirements, providing designers with a convenient and cost-effective option for enhancing the performance and readability of matrix-addressed LCD panels.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7250 $51.7750
45+ $2.2359 $100.6155
70+ $2.1661 $151.6270
96+ $2.0962 $201.2352
124+ $2.0263 $251.2612
166+ $1.8167 $301.5722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,110 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess