EN
  • EN
  • DE

MAX749CSA+T

Part No MAX749CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Adjustable LCD Bias Supply 8-Pin SOIC N T/R / IC SUPPLY LCD BIAS ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD Display
Operating Supply Current 60μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109864-MAX749CSA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX749
Introduction Date February 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX749CSA+T CAD Model

Description

Maxim Integrated MAX749CSA+T LCD Bias Supply

The MAX749CSA+T from Maxim Integrated is a specialized integrated circuit designed to provide a reliable and efficient bias supply for liquid crystal displays (LCDs). This compact and high-performance component is an ideal solution for portable devices where space is at a premium and power efficiency is paramount.

The MAX749CSA+T operates by converting a low-voltage input into a high-voltage output, suitable for driving the rows and columns of passive matrix LCDs. It is capable of providing a positive output voltage up to +28V from a +2.7V to +5.5V input, making it versatile for different LCD requirements. Additionally, the device features a low quiescent current of 300µA (typical) and a shutdown mode that reduces the supply current to 0.1µA (typical), which is essential for battery-operated equipment.

This component is designed with ease of use in mind, requiring minimal external components to function. The inclusion of an on-chip oscillator eliminates the need for an external frequency-setting resistor or capacitor, simplifying the design process. Furthermore, the MAX749CSA+T is equipped with a thermal shutdown mechanism that protects the device from overheating, enhancing its reliability and longevity.

Enclosed in a small 8-pin SOIC package, the MAX749CSA+T is a space-saving solution that can easily be integrated into various electronic designs. Its temperature range from 0°C to +70°C ensures stable performance across a wide range of environmental conditions.

Key applications for the MAX749CSA+T include portable instruments, handheld devices, laptop computers, and any other applications where an efficient and compact LCD bias supply is required. Maxim Integrated's commitment to quality means that designers can trust this component to provide a stable and long-lasting LCD bias solution for their products.

With its combination of high efficiency, low power consumption, and small footprint, the Maxim Integrated MAX749CSA+T stands out as a smart choice for powering the next generation of compact LCD displays.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1662 $54.1606
30+ $3.4184 $102.5520
46+ $3.3116 $152.3336
63+ $3.2048 $201.9024
81+ $3.0979 $250.9299
109+ $2.7775 $302.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess