EN
  • EN
  • DE

74ABT2541CSC

Part No 74ABT2541CSC
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer ON Semiconductor
Series 74ABT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ABT2541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908014-74ABT2541CSC
Ultra Librarian 3D Model Ultra Librarian 74ABT2541CSC CAD Model

Description

ON Semiconductor 74ABT2541CSC Octal Buffer/Line Driver

The 74ABT2541CSC from ON Semiconductor is a high-performance octal buffer and line driver designed to interface with 3-state memory address registers, clock drivers, and bus-oriented receivers and transmitters. This IC is particularly well-suited for driving bus lines or buffer memory address registers due to its robust output drivers and high-speed performance.

Featuring eight buffers with three-state outputs, the 74ABT2541CSC can deliver both high-speed and high-drive capabilities. Each buffer has a corresponding output enable (OE) pin, which, when set high, puts the output into a high-impedance state. This feature allows for multiple devices to be connected to the same bus, which is essential for bus-oriented systems.

The device operates from a 4.5V to 5.5V power supply, making it compatible with TTL logic levels, while offering the speed of advanced BiCMOS technology. It is capable of sinking 64mA and sourcing up to 15mA, providing good signal integrity with minimal distortion, and ensuring reliable data transmission even in electrically noisy environments.

The 74ABT2541CSC is housed in a 20-pin SOIC package, which not only saves space on the PCB but also ensures reduced power consumption due to its small size. Its operating temperature range of -40°C to +85°C guarantees stable performance across various environmental conditions, making it suitable for industrial applications as well as consumer electronics.

With its quick propagation delay and output transition times, this device is particularly adept at maintaining signal fidelity, thereby enhancing overall system speed and performance. The 74ABT2541CSC is an excellent choice for designers looking for a reliable and efficient solution for their digital interfacing needs.

Overall, ON Semiconductor's 74ABT2541CSC is a versatile and high-quality component that delivers the reliability and performance expected from a leading semiconductor manufacturer. Whether used in complex data systems or simple logic buffering applications, this octal buffer/line driver is an essential building block for modern electronic designs.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess