EN
  • EN
  • DE

MAX7452ESA+

Part No MAX7452ESA+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC CONDITIONER VIDEO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Conditioner
Applications Security Systems, Video Routing
Mounting SMD (SMT)
Case / Package 8-SOIC Exposed Pad
Win Source Part Number 022102-MAX7452ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7452ESA+ CAD Model

Description

The MAX7452ESA+ is a sophisticated video filter amplifier from Maxim Integrated, designed to enhance video signal quality in various applications. This compact, integrated circuit is housed in an 8-pin NSOIC package, making it an ideal choice for space-constrained designs.

Key Features

  • 5th-Order Lowpass Filter: The device features a 5th-order, lowpass filter with a fixed cutoff frequency, providing excellent attenuation of out-of-band noise and interference to deliver a cleaner video signal.
  • Group Delay Variation: The MAX7452ESA+ boasts a minimal group delay variation, which is crucial for maintaining the integrity of the video signal, especially in high-definition applications.
  • Single-Supply Operation: Operating from a single +5V supply, this device simplifies power management in system design, making it highly versatile and easy to integrate into existing architectures.
  • Internal Biasing: The video filter amplifier comes with internal biasing, which reduces the need for external components and simplifies the overall design process.
  • Power-Saving Mode: An added feature is its power-saving mode, which significantly reduces power consumption when the device is not in active use, making it an energy-efficient choice for battery-powered applications.

Applications

The MAX7452ESA+ is specifically designed for video signal processing and can be used in a variety of applications such as:

  • Video Editing and Playback Equipment
  • Cable Set-Top Boxes
  • Security and Surveillance Systems
  • Video Game Consoles
  • Personal Video Recorders

Technical Specifications

With a wide operating temperature range from 0°C to +70°C, the MAX7452ESA+ is suitable for commercial-grade applications. Its robust design ensures reliable performance even in challenging environmental conditions.

Conclusion

The MAX7452ESA+ from Maxim Integrated represents an optimal solution for designers looking to improve video quality with minimal additional components. Its integration of advanced filtering capabilities, along with a simple power supply requirement and power-saving features, makes it a highly efficient and effective choice for a wide range of video applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,494 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess