The 93C46BT-I/OT is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This product is designed to provide a flexible and reliable storage solution for various electronic applications where small data storage is needed.
Key Features
- Memory Size: The device features a 1 Kbit (128 x 8 or 64 x 16) memory size, making it suitable for storing configuration parameters, calibration data, and small application records.
- Interface: It utilizes a simple serial interface for communication, which enables easy integration into most microcontroller-based systems.
- Operating Voltage: The 93C46BT-I/OT operates at a voltage range of 2.5V to 5.5V, providing flexibility for use in various system voltage levels.
- Temperature Range: This EEPROM is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Package: The device comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.
- Self-Timed Write Cycle: It includes a self-timed write cycle with auto-erase, ensuring data integrity during write operations.
- Write Protect: A write protect feature provides hardware data protection to prevent accidental data overwrites or corruption.
- Endurance: The EEPROM is rated for a minimum of 1 million write cycles, demonstrating its durability and longevity.
- Data Retention: It offers a data retention period of over 200 years, ensuring the longevity of the stored information.
Applications
The 93C46BT-I/OT is suitable for a wide range of applications, including but not limited to:
- Portable electronic devices
- Medical equipment
- Industrial control systems
- Automotive systems
- Consumer electronics
With its compact form factor, low power consumption, and robust feature set, the 93C46BT-I/OT from Microchip Technology is an excellent choice for designers looking for a reliable non-volatile memory solution.