EN
  • EN
  • DE

MAX7443ESA+T

Part No MAX7443ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER RECON VID 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Low Pass
Frequency - Cutoff or Center 27MHz
Number of Filters 2
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC Exposed Pad
Win Source Part Number 103829-MAX7443ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX7443ESA+T CAD Model

Description

Introducing the MAX7443ESA+T from Maxim Integrated

The MAX7443ESA+T from Maxim Integrated is a highly sophisticated and versatile video switch designed to cater to the needs of advanced video signal routing. This integrated circuit is part of Maxim's extensive range of analog and mixed-signal engineering solutions, known for their reliability and performance.

Encased in a compact 8-pin NSOIC package, the MAX7443ESA+T is engineered to provide seamless switching between video signals. It boasts a quad single-pole, double-throw (SPDT) configuration that allows it to handle four separate video inputs that can be directed to two different outputs. This makes it an ideal choice for applications that require multiple video sources to be connected and switched to various displays or processing units.

The device operates over a wide supply voltage range, typically from 4.5V to 5.5V, which ensures compatibility with most common video systems. Additionally, it features low on-resistance of just 5 ohms, which minimizes signal loss and preserves the integrity of the video signal. The low on-capacitance of the MAX7443ESA+T also ensures that the high-frequency components of the video signal are maintained, making it suitable for high-definition and high-bandwidth video applications.

One of the key advantages of the MAX7443ESA+T is its ability to switch video signals with minimal crosstalk, ensuring that each output receives a clean and clear signal without interference from other channels. This is particularly important in environments where multiple video sources are being used simultaneously, such as in security systems, multimedia setups, and broadcasting equipment.

Maxim Integrated has designed the MAX7443ESA+T with a focus on ease of use and integration. The device can be controlled through digital inputs, allowing for easy interface with microcontrollers or other digital systems. Its low power consumption makes it suitable for portable and battery-operated devices where power efficiency is critical.

In conclusion, the MAX7443ESA+T is a high-performance video switch that offers reliable and precise video signal routing for a wide array of applications. Its robust design, combined with Maxim Integrated's commitment to quality, makes it a valuable component for any video processing or distribution system.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1072 $63.7504
16+ $7.4729 $119.5664
24+ $7.2395 $173.7480
33+ $7.0062 $231.2046
43+ $6.7729 $291.2347
58+ $6.0718 $352.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess