EN
  • EN
  • DE

MAX7422CUA+T

Part No MAX7422CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706382-MAX7422CUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7422
Introduction Date November 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7422CUA+T CAD Model

Description

Maxim Integrated MAX7422CUA+T Low-Pass Filter

The MAX7422CUA+T is a state-of-the-art low-pass filter from Maxim Integrated, designed to provide efficient signal processing in a compact package. This 5th-order, Elliptic, switched-capacitor filter operates with a single +5V supply, making it an ideal choice for a wide range of applications in signal processing and conditioning where space and power are at a premium.

With a fixed frequency response of 10kHz, the MAX7422CUA+T ensures that higher frequency noise and signals are attenuated, allowing only the desired frequencies to pass through. This makes it an excellent choice for anti-aliasing applications or for cleaning up noisy signals before they are sampled by an ADC.

The device comes in a small 8-pin µMAX package, which is highly suited for portable electronics where space is limited. Despite its small size, it does not compromise on performance, offering a sharp roll-off and a low noise floor. The MAX7422CUA+T is designed for easy implementation into a variety of circuits, requiring minimal external components to function, which can help reduce overall system costs and complexity.

One of the key features of the MAX7422CUA+T is its user-friendly interface. It includes a shutdown mode that reduces power consumption when the filter is not in use, making it an energy-efficient choice for battery-powered devices. Additionally, the filter's clock input can be driven by an external source, providing flexibility in controlling the filter's response characteristics.

The robust design of the MAX7422CUA+T ensures reliable operation over a wide temperature range of -40°C to +85°C, making it suitable for industrial and outdoor applications. Its reliability is further enhanced by Maxim Integrated's commitment to high-quality manufacturing processes.

In summary, the MAX7422CUA+T from Maxim Integrated is a versatile and reliable low-pass filter that offers high performance in a small package. Whether it's used in audio processing, data acquisition, or any other signal conditioning application, this filter is designed to meet the needs of engineers and designers looking for a high-quality solution to their filtering requirements.

You May Also Be Interested in

Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0638
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.9519
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess