EN
  • EN
  • DE

C1206N562J101T

Part No C1206N562J101T
Manufacturer Holystone
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205390-C1206N562J101T
Categories Custom Parts
Manufacturer Holystone
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1206N562J101T CAD Model

Description

The C1206N562J101T is a ceramic capacitor manufactured by Holystone. It is a surface-mount (SMD) component, designed for automated assembly on printed circuit boards (PCBs). Ceramic capacitors are widely used in electronic circuits for filtering, decoupling, bypassing, and energy storage applications.

Applications:

  • Decoupling capacitor in digital circuits: Used to provide a local source of energy to integrated circuits, reducing noise and voltage fluctuations on the power supply lines.
  • Bypass capacitor in analog circuits: Helps to filter out unwanted high-frequency noise from signal lines.
  • Filtering capacitor in power supplies: Smooths out voltage ripples in DC power supplies.
  • Timing circuits: Used in conjunction with resistors to create timing circuits for oscillators and timers.
  • RF applications: Can be used in radio frequency circuits for impedance matching and filtering.

Features:

  • Ceramic dielectric: Utilizes a ceramic material as the dielectric, providing high capacitance values in a small size.
  • Surface-mount (SMD) package: Designed for automated assembly on PCBs.
  • 1206 case size: A standard SMD package size, measuring 0.12 inches by 0.06 inches.
  • High capacitance value: Offers a capacitance of 5600 pF (picofarads).
  • Tolerance: Features a tolerance of +/- 5%.
  • Voltage rating: Rated for a voltage of 100V.

Benefits:

  • Compact size: Small footprint allows for high-density circuit designs.
  • High capacitance: Provides a significant capacitance value for filtering and decoupling applications.
  • Reliable performance: Ceramic capacitors offer stable performance over a wide range of temperatures and frequencies.
  • Easy assembly: Surface-mount package simplifies automated assembly processes.
  • Cost-effective: Ceramic capacitors are generally inexpensive compared to other types of capacitors.

Additional Details: The C1206N562J101T's capacitance is 5600 pF, often represented as 5.6 nF (nanofarads) or 0.0056 uF (microfarads). The 'J' in the part number indicates a capacitance tolerance of ±5%. The '101' represents a voltage rating of 10 x 10^1 = 100 volts. Ceramic capacitors are known for their low equivalent series resistance (ESR) and equivalent series inductance (ESL), making them suitable for high-frequency applications. They are non-polarized, meaning they can be connected in either direction in a circuit.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Conexant Systems
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
AVX Corporation
Need more? Email Us
Chilisin
Need more? Email Us
AVX Corporation
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess