EN
  • EN
  • DE

MAX7409CUA

Part No MAX7409CUA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882395-MAX7409CUA
Ultra Librarian 3D Model Ultra Librarian MAX7409CUA CAD Model

Description

Maxim Integrated MAX7409CUA: 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7409CUA from Maxim Integrated is a highly sophisticated and efficient 8th-order, lowpass, elliptic, switched-capacitor filter that provides advanced signal processing capabilities. This compact component, housed in a 8-pin µMAX package, is designed to offer a sharp roll-off with an excellent stopband attenuation, making it an ideal choice for a wide range of applications, including but not limited to, data acquisition systems, digital signal processing, anti-aliasing filters, and various communication systems.

One of the standout features of the MAX7409CUA is its user-selectable corner frequencies. With the ability to operate from a single +5V supply, it provides designers with the flexibility to select the corner frequency from 1Hz to 10kHz using external clock frequencies. This feature allows for precise filtering and adaptation to specific system requirements without the need for additional components or complex configurations.

The MAX7409CUA also boasts a low THD (Total Harmonic Distortion) of 0.002% typical, which ensures the integrity of the signal is maintained with minimal distortion. This makes it particularly suitable for high-fidelity audio applications where signal purity is paramount. Additionally, the device features a clock-to-corner frequency ratio of 100:1, providing a wide range of operation without compromising the filter's performance.

Designed with practicality in mind, the MAX7409CUA offers a shutdown mode that reduces power consumption to 0.2µA, making it an energy-efficient choice for battery-powered devices. The filter's robust design also includes a no clock feedthrough feature, which eliminates the potential for interference from the clock signal, thus preserving the quality of the filtered output.

With its combination of high-performance filtering, flexibility, low power consumption, and compact form factor, the MAX7409CUA from Maxim Integrated is a versatile component that can enhance the performance of a variety of electronic systems. Its technical excellence and ease of use make it a valuable addition to any designer's toolkit.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess