EN
  • EN
  • DE

MAX7401ESA

Part No MAX7401ESA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER / Bessel, Low Pass Switched Capacitor Filter IC Bessel, Low Pass Switched Capacitor 8th Order 5kHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Filters - Active
Mfr Maxim Integrated
Series -
Package Bulk
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 5kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25 pcs
Win Source Part Number 1382802-MAX7401ESA
Ultra Librarian 3D Model Ultra Librarian MAX7401ESA CAD Model

Description

Maxim Integrated MAX7401ESA 8th-Order Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7401ESA from Maxim Integrated is a compact, high-performance 8th-order lowpass elliptic switched-capacitor filter that significantly reduces the complexity of signal conditioning in a wide array of applications. This precision filter is encapsulated in an 8-pin SOIC package, designed to deliver a sharp cutoff with an excellent stopband attenuation, making it an ideal choice for anti-aliasing or post-DAC filtering applications.

With its fixed cutoff frequency set at 25kHz, the MAX7401ESA offers a precise filtering solution that is easy to implement, as it requires no external components for set-up. This makes it a highly cost-effective option for designers looking to minimize the size and complexity of their circuit designs without compromising on performance.

The device operates from a single +5V supply, which allows for a straightforward power management within systems that have a 5V rail available. The MAX7401ESA boasts a low power consumption, making it suitable for battery-powered devices where power efficiency is crucial. Its clock-tunable feature enables the adjustment of the cutoff frequency over a wide range by simply varying the clock frequency, providing additional flexibility to the end-user.

Another standout feature of the MAX7401ESA is its low THD (Total Harmonic Distortion), which ensures that the signal integrity is maintained even under full-scale input conditions. This is particularly important in audio applications and precision measurement equipment where signal fidelity is paramount.

The robust design of the MAX7401ESA also includes a clock input that is TTL/CMOS compatible, allowing for easy integration into digital systems. Additionally, the device boasts a sharp roll-off characteristic and a high degree of stopband attenuation, which ensures that unwanted frequencies are effectively blocked from passing through the filter.

In summary, the MAX7401ESA from Maxim Integrated is a highly reliable and efficient solution for designers who require a precision lowpass filter with low power consumption, easy integration, and excellent signal processing characteristics. Whether it's used in audio processing, data acquisition, or any other application that demands clean signal conditioning, the MAX7401ESA stands out as a top-performing component in its class.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 819 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess