EN
  • EN
  • DE

XC4VFX20-10FF672C

Part No XC4VFX20-10FF672C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 320 I/O 672FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 2136
Number of Logic Elements/Cells 19224
Total RAM Bits 1253376
Number of I/O 320
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 672-FCBGA (27x27)
Win Source Part Number 214242-XC4VFX20-10FF672C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4VFX20-10FF672C CAD Model

Description

The XC4VFX20-10FF672C is a Virtex-4 FX series Field Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for embedded processing and signal processing applications. It combines a powerful PowerPC processor with advanced FPGA fabric to provide a flexible and high-performance solution for a variety of demanding applications.

Applications

  • Aerospace and Defense: Radar systems, electronic warfare, and image processing.
  • Industrial Automation: Machine vision, motor control, and robotics.
  • Automotive: Advanced driver-assistance systems (ADAS), infotainment, and powertrain control.
  • Medical Imaging: Computed tomography (CT), magnetic resonance imaging (MRI), and ultrasound.
  • Communications: Wireless base stations, network processing, and video conferencing.

Features

  • PowerPC Processor: Integrated 405 PowerPC processor core for embedded processing tasks.
  • FPGA Fabric: Advanced FPGA fabric with high-speed logic and routing resources for custom hardware acceleration.
  • DSP Slices: Dedicated DSP slices for high-performance signal processing.
  • Memory Interfaces: Supports various memory interfaces, including DDR2 and QDRII, for high-bandwidth data access.
  • High-Speed I/O: Provides high-speed I/O interfaces, such as Gigabit Ethernet and PCI Express, for connectivity.
  • Advanced Clock Management: Features advanced clock management capabilities for precise timing control.
  • Security Features: Incorporates security features, such as bitstream encryption, to protect against unauthorized access.
  • Package: FF672 package (672-pin Fine-Pitch Ball Grid Array)
  • Speed Grade: -10 speed grade indicates the device's performance level.

Benefits

  • High Performance: Combines a PowerPC processor with FPGA fabric for high-performance embedded processing and hardware acceleration.
  • Flexibility: Allows for custom hardware implementation to meet specific application requirements.
  • Integration: Integrates multiple functions into a single device, reducing system size and cost.
  • Real-Time Processing: Enables real-time processing of data with low latency.
  • Power Efficiency: Optimized for power efficiency, making it suitable for battery-powered applications.
  • Security: Provides security features to protect against unauthorized access and tampering.
  • Time-to-Market: Speeds up time-to-market with a flexible and customizable platform.

Additional Details

The XC4VFX20-10FF672C is fabricated using a 90nm process technology. It supports a wide range of industry-standard interfaces and protocols. The Virtex-4 FX family is known for its versatility and is a popular choice for designers who need a combination of processing power and hardware flexibility.

Note: Refer to the Xilinx documentation for specific technical details, including power consumption, operating temperature range, and available IP cores.

You May Also Be Interested in

Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess