EN
  • EN
  • DE

LT1720CDD#TRPBF

Part No LT1720CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP R-R IN/OUT DUAL 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Comparator General Purpose CMOS, Rail-to-Rail, TTL 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Series UltraFast™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT1720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878468-LT1720CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1720CDD#TRPBF CAD Model

Description

Analog Devices Inc. Presents LT1720CDD#TRPBF - High Speed, Dual Comparator

The LT1720CDD#TRPBF is a cutting-edge, high-speed, dual comparator manufactured by Analog Devices Inc., designed to provide fast and reliable performance for a wide range of applications. This precision device is ideal for systems that require quick response times and accurate signal comparison, such as data communication, process control, and test equipment.

Key Features

  • Fast Response Time: The LT1720CDD#TRPBF boasts a remarkably swift response time, with a propagation delay of just 4.5ns. This makes it suitable for high-frequency or time-sensitive applications where rapid signal processing is crucial.
  • Dual Comparator: This product features two independent comparator circuits in a single package, offering flexibility and saving space on the circuit board. This dual functionality allows for simultaneous comparison of different signals or provides a redundant comparator for increased reliability.
  • Low Voltage Operation: It operates from a supply voltage range of 2.7V to 7V, catering to both 3V and 5V systems, and making it versatile for various digital and analog environments.
  • Over-The-Top® Input Range: The LT1720CDD#TRPBF can accept input signals beyond the supply rails, a feature known as Over-The-Top®. This allows for greater flexibility in signal comparison without the need for additional level-shifting circuitry.
  • Robust Output Stages: The outputs are designed to drive loads directly. They are rail-to-rail and remain stable with capacitive loads, ensuring compatibility with a wide range of downstream components.

Applications

The versatility of the LT1720CDD#TRPBF allows it to be used in numerous applications, including:

  • High-Speed Analog-to-Digital Converters (ADCs)
  • Zero-Crossing Detectors
  • Window Comparators
  • Pulse and Square Wave Generators
  • High-Speed Sampling Circuits
  • Phase Detection and Clock Recovery Circuits

With its exceptional speed, dual comparator design, and robust features, the LT1720CDD#TRPBF from Analog Devices Inc. is a superior choice for designers looking to optimize their high-speed signal processing systems. Its compact DFN package ensures a minimal footprint on PCBs, fostering efficient use of space without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5486 $53.2290
35+ $2.9117 $101.9095
54+ $2.8207 $152.3178
74+ $2.7297 $201.9978
95+ $2.6387 $250.6765
127+ $2.3658 $300.4566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess