Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706333-MAX7328AWE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7328AWE CAD Model

Description

Maxim Integrated MAX7328AWE I/O Expander

The MAX7328AWE is a versatile and robust I/O expander from Maxim Integrated, designed to enhance the interface options of microcontrollers and microprocessors in a wide range of applications. This powerful component allows for the expansion of I/O ports through a simple two-wire I²C-compatible serial interface, making it an ideal solution for systems with limited GPIOs.

Key Features

  • Port Expander: Offers 8 push-pull or open-drain I/O ports that can be used for input, output, or as interrupt inputs.
  • Serial Interface: Utilizes a two-wire, I²C-compatible serial interface with 3 address pins, allowing up to 8 devices on the same bus.
  • Flexible Configuration: Each I/O port can be individually configured, providing flexibility for various application requirements.
  • Wide Operating Voltage: Supports a broad range of supply voltages from 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Interrupt Output: Features an interrupt output which can be configured to alert the host controller when input states change, reducing the need for constant polling.
  • Low Power Consumption: Designed for power-sensitive applications with low standby current, contributing to overall energy efficiency.

Applications

The MAX7328AWE is highly adaptable and can be used in a variety of application areas including:

  • Industrial control systems
  • Server management
  • Portable devices
  • Automotive applications
  • Home automation and smart appliances

Package and Reliability

This I/O expander is offered in a compact 16-pin WLP (Wafer-Level Package) or a 16-pin TSSOP (Thin Shrink Small Outline Package), providing options for space-constrained designs. Additionally, the MAX7328AWE is designed with Maxim Integrated's commitment to reliability and quality, ensuring stable performance across its operational temperature range of -40°C to +85°C.

With its combination of flexibility, ease of use, and Maxim Integrated's reputation for high-quality semiconductors, the MAX7328AWE is a smart choice for expanding I/O capabilities in your next project.

You May Also Be Interested in

NXP / Nexperia
IC GPIO EXPANDER 8BIT 16TSSOP
Lowest to $0.6031
ECAD model for PCA9538APWJ
NXP / Nexperia
IC I/O EXPANDER 16BIT 24VFBGA
Lowest to $2.1651
ECAD model for PCAL6416AEVJ
Microchip Technology
IC I/O EXPANDER I2C 8B 20QFN
Lowest to $1.4364
ECAD model for MCP23008T-E/ML
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 100 kHz 16-SO
Lowest to $1.7716
ECAD model for PCF8574AT/3,512
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Lowest to $1.1013
ECAD model for PCA9555PW,112
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Need more? Email Us
ECAD model for PCA8574AD,518
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.3113
ECAD model for NCA9555
Microchip Technology
IC I/O EXPANDER I2C 16B 24QFN / I/O Expander 16 I²C 3.4 MHz 24-QFN (4x4)
Lowest to $3.1172
ECAD model for MCP23018T-E/MJ
STMicroelectronics
IC PORT EXPANDER 18BIT 25FIPCHIP
Lowest to $5.8676
ECAD model for STMPE1801BJR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6026 $56.0910
90+ $1.3150 $118.3500
135+ $1.2739 $171.9765
185+ $1.2328 $228.0680
235+ $1.1917 $280.0495
315+ $1.0685 $336.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention