EN
  • EN
  • DE

MAX7325AG/V

Part No MAX7325AG/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706328-MAX7325AG/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7325AG/V CAD Model

Description

Maxim Integrated's MAX7325AG/V I²C Port Expander

The MAX7325AG/V from Maxim Integrated is a versatile and efficient solution for system designers looking to expand the number of I/O ports on their microcontroller or microprocessor-based systems. This port expander is particularly useful in applications where additional I/O ports are needed but board space is at a premium, or when looking to minimize the complexity and track count of PCB designs.

The MAX7325AG/V operates as an I²C-bus slave and provides 8 push-pull ports with overcurrent protection. It is designed to interface with any I²C master or I²C-bus buffer, offering a simple and cost-effective way to add more digital interfaces to your system. This makes it ideal for applications in consumer electronics, industrial control, and any embedded system requiring additional I/O capabilities.

One of the key features of the MAX7325AG/V is its built-in level shifting. This allows the device to interface with different logic levels, making it suitable for multi-voltage systems. The ports are also overvoltage-protected up to 6V, which helps to ensure the longevity and reliability of the application it's used in.

The device is capable of operating over the extended -40°C to +125°C temperature range, making it suitable for harsh environments. Its small 16-pin TSSOP package allows for a compact footprint on the PCB. Additionally, the MAX7325AG/V supports hot insertion, which means it can be added to a live system without the need to power down or reset the system, providing greater flexibility and reducing downtime during maintenance or upgrades.

With Maxim Integrated's reputation for high-quality and reliable components, the MAX7325AG/V is a smart choice for designers looking to enhance their systems with additional I/O ports without incurring significant resource or space overhead. Whether you're working on a sophisticated industrial automation project or a compact consumer electronic device, the MAX7325AG/V provides a practical solution for I/O expansion needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess