EN
  • EN
  • DE

MAX7322AEE+

Part No MAX7322AEE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C Port Expander with 4 Push-Pull Outputs and 4 Inputs | IC I/O EXPANDER I2C 4B 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
The number of I/O 4
Interface I2C
Interrupt Output Yes
Features POR
Current - Output Source/Sink 20mA
Clock Frequency 400kHz
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX7322
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1214861-MAX7322AEE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7322AEE+ CAD Model

Description

Maxim Integrated MAX7322AEE+ I/O Expander

The MAX7322AEE+ from Maxim Integrated is a versatile I/O expander that significantly enhances the interface capabilities of microcontrollers and microprocessors in various applications. This compact, high-performance component is an essential solution for systems requiring additional I/O lines, particularly when PCB space is at a premium.

The MAX7322AEE+ operates as an interface between the digital logic levels of a microcontroller and the higher voltage or different logic levels of other components such as sensors, switches, and indicators. It uses a two-wire, I²C-compatible serial interface, which allows for easy communication and control using only two pins from the host processor, thereby saving valuable I/O resources for other tasks.

This device offers 8 programmable I/O ports which can be independently configured as either inputs or outputs, providing designers with the flexibility to adapt the expander to their specific needs. The ports are capable of sinking and sourcing currents, making them suitable for directly driving LEDs or interfacing with other digital circuits.

Featuring an input voltage range from 1.71V to 5.5V, the MAX7322AEE+ can be powered from most common system voltages, ensuring compatibility with a wide range of applications. Additionally, it supports 400kHz Fast Mode I²C communications, allowing for quick data transfer between the I/O expander and the host controller.

The MAX7322AEE+ comes in a 16-pin QSOP package, which is not only space-efficient but also offers a reliable performance in a miniature footprint. It has an extended temperature range of -40°C to +85°C, making it suitable for use in environments with demanding thermal requirements.

With its combination of flexibility, compact size, and ease of integration, the MAX7322AEE+ is an ideal choice for expanding the I/O capabilities in a variety of applications, such as portable devices, power management systems, and industrial control systems.

For designers and engineers looking to enhance their systems with additional I/Os without increasing complexity or board size, the Maxim Integrated MAX7322AEE+ I/O expander is an excellent, reliable solution.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess