EN
  • EN
  • DE

MAX7313ATG+ 7313A

Part No MAX7313ATG+ 7313A
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer Maxim Integrated
Win Source Part Number 312065-MAX7313ATG+ 7313A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7313ATG+ 7313A CAD Model

Description

The MAX7313ATG+ 7313A from Maxim Integrated is a sophisticated I/O expander designed to provide an efficient solution for extending the number of I/O ports available on a microcontroller or microprocessor. This device utilizes the I²C-bus/SMBus serial interface for communication, enabling it to operate with a wide range of host controllers.

Featuring 16 I/O ports that can be individually configured as either inputs or outputs, the MAX7313ATG+ provides exceptional flexibility for various applications. It is particularly well-suited for LED dimming and keypad scanning, making it an ideal choice for embedded systems, consumer electronics, and industrial control systems.

The MAX7313ATG+ offers an extended operating voltage range from 2.0V to 5.5V, allowing it to accommodate various logic levels and power requirements. This feature ensures compatibility with both 3.3V and 5V systems. The device also includes built-in pull-up resistors for the I²C bus and programmable transition detection on any input, which can be used to generate interrupts, thereby reducing the need for constant polling by the host processor and saving valuable processing power for other tasks.

The integrated 8-bit PWM LED driver per output port allows for precise control over LED brightness, which is essential for creating user-friendly interfaces and power-saving features in portable devices. The MAX7313ATG+ can drive up to 16 LEDs directly and offers a global intensity control for uniform brightness adjustments.

Packaged in a 24-pin thin QFN (TQFN) with an exposed pad for enhanced thermal performance, the MAX7313ATG+ is designed for space-constrained applications. Its high integration and small footprint make it an excellent choice for expanding the capabilities of your system without the need for additional hardware.

With Maxim Integrated's reputation for reliability and performance, the MAX7313ATG+ 7313A I/O Expander is a component that delivers both innovation and practicality, ensuring smooth and efficient operation in a variety of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0663 $60.3315
12+ $9.9007 $118.8084
19+ $9.5911 $182.2309
25+ $9.2816 $232.0400
33+ $8.9720 $296.0760
44+ $8.0446 $353.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess