The MAX730ESA from Maxim Integrated is a high-efficiency, low-voltage, step-up DC-DC converter specifically designed to provide a reliable power solution for battery-powered and low-voltage applications. This compact and versatile component is ideal for a wide range of products, from portable devices to energy-harvesting systems, offering a boost in voltage where needed.
Key Features
- Wide Input Voltage Range: The device operates from an input voltage as low as 0.7V, making it suitable for single-cell battery applications, and can handle inputs up to a maximum of 5V.
- Adjustable Output Voltage: Users can set the output voltage from 2.7V to 5.5V to accommodate various application requirements using external resistors.
- High Efficiency: The MAX730ESA delivers efficiency levels of up to 87%, ensuring minimal power loss during conversion and extending battery life.
- Low Quiescent Current: Its low quiescent current consumption contributes to the overall efficiency, making it an excellent choice for battery-operated devices.
- Compact SO-8 Package: The device comes in a small-outline package, which is space-saving and suitable for compact PCB layouts.
Applications
The MAX730ESA is versatile and can be used in a variety of applications, including but not limited to:
- Portable Electronics
- Wireless Mice and Keyboards
- Personal Medical Devices
- Energy Harvesting Systems
- Handheld Instruments
Technical Specifications
Parameter
Value
Input Voltage Range
0.7V to 5V
Output Voltage Range
2.7V to 5.5V
Package Type
SO-8
Operating Temperature
-40°C to +85°C
With its strong feature set and flexible design, the MAX730ESA from Maxim Integrated is an excellent choice for designers looking to enhance the performance and efficiency of their low-voltage, portable applications.