EN
  • EN
  • DE

MAX7307ALB+T

Part No MAX7307ALB+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Number of Outputs 4
Operating Input Voltage(Min) 1.62V
Maximum Supply Voltage 3.6V
Channel Output Current 25mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-μDFN (2x2)
Win Source Part Number 1070978-MAX7307ALB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7307ALB+T CAD Model

Description

Maxim Integrated MAX7307ALB+T Product Overview

The MAX7307ALB+T from Maxim Integrated is a highly versatile, expandable I/O port expander designed to provide additional digital I/O lines to a microcontroller or processor with a minimal number of interface pins. This integrated circuit is part of Maxim's extensive range of serial-interfaced peripheral devices, which are known for their reliability and performance in various applications.

At the heart of the MAX7307ALB+T is a 16-port I/O expander with an I²C-compatible serial interface. This allows for easy communication with most microcontrollers and processors, making it a flexible solution for system designers looking to expand the I/O capabilities of their projects without the need for complex wiring or additional hardware.

The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. It provides built-in level shifting, which means it can interface with components that operate at different voltage levels, enhancing its versatility in multi-voltage systems. Each I/O port can be independently configured as either an input or an output, giving designers the freedom to customize the device according to their specific needs.

Furthermore, the MAX7307ALB+T offers enhanced features such as open-drain outputs and built-in pull-up resistors, which are essential for interfacing with buses and handling interrupt signals. Its 400kHz fast I²C-compatible serial interface ensures quick data transfer, making it ideal for applications that require rapid communication between the I/O expander and the host controller.

The device is available in a compact 24-pin TQFN package, which is ideal for space-constrained applications. Its small form factor, combined with its low power consumption, makes the MAX7307ALB+T an excellent choice for portable and battery-operated devices. Whether used in industrial control systems, home automation, or consumer electronics, the MAX7307ALB+T is designed to simplify I/O expansion while maintaining high performance and reliability.

In summary, the MAX7307ALB+T from Maxim Integrated is a powerful I/O port expander that provides designers with a simple, cost-effective way to increase the digital I/O of their systems without compromising on performance or space.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess