The MAX726CCR from Maxim Integrated is a high-performance, integrated circuit designed for power management applications. This compact, high-efficiency device is a member of Maxim's esteemed family of voltage regulators, offering a combination of features that make it ideal for a wide range of electronic devices.
Key Features
- Adjustable Output Voltage: The MAX726CCR allows for an adjustable output voltage, giving designers the flexibility to use it in various applications requiring different voltage levels.
- High Efficiency: With its advanced design, this IC provides high efficiency, which is crucial for reducing heat and improving the reliability and longevity of the end product.
- Compact Size: The CCR package is designed to occupy minimal board space, making it suitable for space-constrained applications.
- Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage due to overheating.
- Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue to operate efficiently even when the input-to-output voltage differential is small.
Applications
The MAX726CCR is versatile and can be used in a variety of applications, including:
- Portable Devices
- Battery-Powered Equipment
- Embedded Systems
- Power Supply Modules
- Telecommunications
Technical Specifications
Parameter
Value
Package/Case
CCR
Output Type
Adjustable
Number of Outputs
1
Input Voltage (max)
11.5V
Output Voltage (adjustable range)
1.25V to 11V
Output Current
Up to 5A
The MAX726CCR is not only a testament to Maxim Integrated's commitment to quality and performance but also an excellent choice for engineers looking for a reliable and versatile voltage regulator for their next project.