EN
  • EN
  • DE

MAX11644EUA+T

Part No MAX11644EUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SERIAL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Sampling Rate 94.4k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 701004-MAX11644EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11644
Introduction Date April 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX11644EUA+T CAD Model

Description

Maxim Integrated MAX11644EUA+T Analog-to-Digital Converter

The MAX11644EUA+T from Maxim Integrated is a precision, low-power, 12-bit analog-to-digital converter (ADC) that comes in a compact 8-pin µMAX package. This high-performance ADC is designed specifically for applications where space and power efficiency are critical, making it an ideal choice for portable and battery-powered devices.

One of the standout features of the MAX11644EUA+T is its dual-channel configuration, which allows it to handle two analog input signals simultaneously. This makes it an excellent option for systems that require multiple sensor readings or need to process stereo audio signals. The ADC operates from a single supply voltage ranging from 2.7V to 3.6V, further contributing to its power efficiency and making it compatible with a variety of low-voltage systems.

The device offers a high sampling rate of up to 94.4ksps, ensuring fast and accurate data acquisition. This is particularly beneficial for applications that require real-time monitoring and processing, such as medical devices, industrial control systems, and precision instrumentation. Additionally, the MAX11644EUA+T features an internal track/hold, which provides stable input signal sampling and eliminates the need for external components, reducing overall system complexity and cost.

Communication with the MAX11644EUA+T is achieved through a serial SPI-compatible interface, which is widely used and easy to integrate with most microcontrollers and digital systems. This interface not only simplifies the design process but also supports high-speed data transfers, allowing for efficient system performance.

The device also includes a shutdown mode that reduces the supply current to just 1µA (typical), significantly extending the battery life of portable applications. Users can easily exit this mode and return to full operation within microseconds, ensuring that the ADC is ready to capture data as soon as it is needed.

In summary, the Maxim Integrated MAX11644EUA+T ADC combines high precision, dual-channel functionality, and power efficiency in a small package, making it an excellent choice for designers who need a reliable and space-saving solution for their data acquisition needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess