EN
  • EN
  • DE

MAX7231BFIPL+

Part No MAX7231BFIPL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description Segment Display LCD Driver 8Digit 5V 40-Pin PDIP W / IC DRVR DECODE 8DIG 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LCD
Configuration 7 Segment + 2 Annunciators
Interface Parallel
Digits or Characters 8 Digits
Operating Supply Current 30μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 786947-MAX7231BFIPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7231
Introduction Date January 25, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX7231BFIPL+ CAD Model

Description

Product Overview: MAX7231BFIPL+ from Maxim Integrated

The MAX7231BFIPL+ is a sophisticated LED display driver from Maxim Integrated, designed to interface with common-cathode digits and control up to 64 individual LEDs. This powerful component is an ideal solution for applications requiring dynamic display capabilities such as industrial control panels, instrument displays, and other user interfaces that require alphanumeric output.

Key Features

  • Multi-Digit Control: The MAX7231BFIPL+ can drive up to eight 7-segment numeric LEDs or 64 discrete LEDs, providing ample flexibility for various display configurations.
  • Serial Interface: Equipped with a serial interface, this driver uses SPI, QSPI, and MICROWIRE protocols, enabling easy communication with microcontrollers or microprocessors.
  • Decode/No-Decode Modes: Users can choose between decode mode for 7-segment displays and no-decode mode for discrete LEDs, offering versatile display options.
  • Individual LED Control: Each LED can be addressed individually, allowing for precise control and the ability to create custom characters or animations.
  • Intensity Control: The device provides a 16-step digital brightness control, ensuring optimal visibility across various lighting conditions.

Technical Specifications

  • Supply Voltage: Operates over a wide range of 4.75V to 5.25V.
  • Operating Temperature: Designed to function in temperatures ranging from -40°C to +85°C, suitable for harsh environments.
  • Package: Available in a 40-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint for space-constrained applications.

Applications

The MAX7231BFIPL+ is versatile enough to be used in a wide array of applications that require dynamic and clear visual feedback. It is particularly well-suited for:

  • Point of Sale (POS) terminals
  • Panel meters
  • Industrial control systems
  • Test and measurement equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX7231BFIPL+ is a reliable choice for designers looking to enhance the user interface of their electronic devices.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess