EN
  • EN
  • DE

MAX7224LCWN

Part No MAX7224LCWN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706285-MAX7224LCWN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7224LCWN CAD Model

Description

Maxim Integrated MAX7224LCWN Product Overview

The MAX7224LCWN from Maxim Integrated is a compact, high-performance serial interface LED (Light Emitting Diode) display driver that offers a versatile solution for controlling and driving a wide array of LED displays. This integrated circuit is specifically designed to simplify the process of interfacing microprocessors to 7-segment numeric LED displays of up to 8 digits.

With its integrated multiplex scan circuitry, the MAX7224LCWN can manage all the common cathode 7-segment displays, providing a seamless and efficient display interface. The device operates on a 5V power supply, making it compatible with standard TTL (Transistor-Transistor Logic) levels, and its serial interface minimizes the need for extensive wiring, thus reducing the overall system complexity and PCB (Printed Circuit Board) layout challenges.

One of the key features of the MAX7224LCWN is its built-in BCD (Binary-Coded Decimal) code-B decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM (Random Access Memory) that stores each digit. Users can address each digit or segment individually, allowing for precise control over the display. The device also supports a 150μA low-power shutdown mode, which can be invoked via software, making it ideal for battery-powered applications where power conservation is crucial.

The MAX7224LCWN ensures excellent visual performance with its digital brightness control, which allows users to adjust the intensity of the display through a 16-step digital control. This feature is particularly useful for adapting to various lighting conditions or for power-saving purposes. Additionally, the device's slew-rate-limited segment drivers reduce EMI (Electromagnetic Interference), ensuring stable operation in sensitive applications.

Encased in a narrow 18-pin SO package, the MAX7224LCWN is designed to be space-efficient, making it suitable for compact designs where board space is at a premium. Whether used in point-of-sale displays, panel meters, or industrial controllers, the MAX7224LCWN delivers reliable performance, ease of use, and the high quality expected from Maxim Integrated products.

Overall, the MAX7224LCWN is an ideal choice for designers looking for a robust, easy-to-use LED display driver that combines functionality with space-saving considerations.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess