EN
  • EN
  • DE

MAX664MJA/883B

Part No MAX664MJA/883B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705730-MAX664MJA/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX664MJA/883B CAD Model

Description

Maxim Integrated Product Overview: MAX664MJA/883B

The MAX664MJA/883B is a high-performance, precision voltage regulator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This particular component is engineered to meet the stringent requirements of military and aerospace applications, offering a robust solution for power management challenges in critical systems.

Key Features

  • High Accuracy: The MAX664MJA/883B provides a stable and precise output voltage, which is crucial for sensitive electronic equipment that requires consistent power supply for optimal performance.
  • Wide Input Voltage Range: This regulator is capable of operating over a broad range of input voltages, making it versatile for use in various circuit configurations and with different power sources.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage.
  • Thermal Protection: Built-in thermal protection safeguards the component from overheating, ensuring reliability and longevity even under high temperature operating conditions.
  • Radiation Hardened: The MAX664MJA/883B is designed to withstand exposure to radiation, making it suitable for space applications where exposure to such environments is common.
  • Military Standards Compliance: This component complies with MIL-STD-883B standards, indicating that it has passed rigorous testing for military use.

Applications

The MAX664MJA/883B is ideal for a range of high-reliability applications, including:

  • Satellite and space systems
  • Military equipment
  • Avionics
  • Navigation instruments
  • Communications equipment

Product Specifications

The MAX664MJA/883B comes in a hermetically sealed package, ensuring protection against environmental factors such as moisture and dust. The device's specifications include an adjustable output voltage that can be set with external resistors, providing designers with the flexibility to tailor the power supply to their specific needs.

With Maxim Integrated's reputation for quality and reliability, the MAX664MJA/883B voltage regulator stands as a top choice for engineers looking for a dependable power management solution in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess