EN
  • EN
  • DE

MAX7224KN

Part No MAX7224KN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706284-MAX7224KN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7224KN CAD Model

Description

Product Overview: MAX7224KN from Maxim Integrated

The MAX7224KN is a compact, serially-interfaced microprocessor-compatible display driver from Maxim Integrated, designed to interface with 8-digit 7-segment numeric LED displays. This powerful IC is a perfect solution for applications that require high-quality, reliable display capabilities with minimal wiring and advanced control features.

Key Features

  • Serial Interface: The device includes a SPI/QSPI/MICROWIRE-compatible serial interface, which simplifies the connection to a microprocessor and reduces the wiring complexity, saving PCB space and reducing costs.
  • Drive Capability: It is capable of sinking up to 500mA per digit, allowing it to drive large displays or high-brightness LEDs with ease.
  • Integrated Decoding: The MAX7224KN integrates BCD code-B decoding and multiplex scanning circuitry for the first 7 segments, plus an eighth segment for additional flexibility in displaying special characters or symbols.
  • Digital Intensity Control: With 16 levels of brightness control, this IC allows for dynamic adjustment of the display intensity to suit various lighting conditions.
  • Individual Segment Control: It also provides the ability to address individual LEDs, which is ideal for creating custom characters or animations.
  • Shutdown Mode: The inclusion of a low-power shutdown mode significantly reduces power consumption when the display is not in use, making it suitable for battery-operated devices.

Applications

The MAX7224KN is versatile and can be used in a variety of applications that require numeric displays, such as:

  • Industrial controls
  • Panel meters
  • Instrumentation displays
  • Portable medical devices

Package and Quality

Encased in a 24-pin DIP (Dual In-line Package), the MAX7224KN offers a robust design that ensures reliable operation even in challenging environments. Maxim Integrated is known for its commitment to high-quality products, and the MAX7224KN is no exception, meeting strict industry standards for performance and durability.

In summary, the MAX7224KN from Maxim Integrated is an ideal choice for developers looking to integrate a sophisticated display interface with minimal design complexity. Its combination of serial connectivity, integrated decoding, and power-saving features make it a highly efficient and versatile component for any project involving LED numeric displays.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess