EN
  • EN
  • DE

MAX7221CWG

Part No MAX7221CWG
Manufacturer Maxim Integrated
Catalog Misc Products
Description Serially Interfaced, 8-Digit LED Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829954-MAX7221CWG
Ultra Librarian 3D Model Ultra Librarian MAX7221CWG CAD Model

Description

Maxim Integrated MAX7221CWG Overview

The MAX7221CWG from Maxim Integrated is a compact, serial input/output common-cathode display driver that is designed to interface microprocessors to 7-segment numeric LED displays of up to 8 digits, bar-graph displays, or 64 individual LEDs. This integrated circuit is included in the category of power management ICs, specifically in the LED display drivers' segment.

Key Features

  • Integrated Multiplexing: The MAX7221CWG incorporates multiplexing circuitry for driving the displays, thereby reducing the need for external components and simplifying the design process.
  • Serial Interface: It features a convenient serial interface that connects to all common microprocessors and allows the selection of data without the need for BCD conversion, making it highly efficient for modern digital applications.
  • Digital Intensity Control: An onboard digital brightness control allows the user to set the intensity of the display from 1/16th to full brightness, providing flexibility for different lighting conditions.
  • Individual LED Segment Control: Users can control each LED segment individually, offering the capability to create custom characters or graphics beyond standard numeric output.
  • Low Power Consumption: Designed with power-saving in mind, the MAX7221CWG operates with a low power shutdown mode, which significantly reduces power consumption when the display is not in use.
  • Daisy-Chain Capability: Multiple MAX7221CWG devices can be cascaded, enabling the control of an extended number of displays or LEDs with a minimal number of interface pins.
  • Package: The device is available in a 24-pin WSOIC (Wide Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications

The MAX7221CWG is versatile and can be used in a wide range of applications. It is particularly well-suited for panel meters, digital clocks, vending machines, instrument clusters, and other display-related projects where reliability and ease of interfacing are critical.

With its robust design and Maxim Integrated's reputation for quality, the MAX7221CWG is a reliable choice for developers looking to create efficient and visually appealing LED displays in their electronic projects.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6849 $51.0131
40+ $2.5149 $100.5960
62+ $2.4300 $150.6600
89+ $2.2600 $201.1400
115+ $2.1751 $250.1365
144+ $2.0901 $300.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess