EN
  • EN
  • DE
  • IT

MAX713CSE+T

Part No MAX713CSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Battery Charger NiCd/NiMH 2000mA 18V 16-Pin SOIC N T/R / IC CNTRLR NICD/NIMH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant
Maximum Supply Voltage 5.5V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 003206-MAX713CSE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX713
Introduction Date January 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX713CSE+T CAD Model

Description

The MAX713CSE+T from Maxim Integrated is a sophisticated NiCd/NiMH battery charger that comes in a surface-mount package designed for high-density PCB layouts. This chip is engineered to charge batteries efficiently and safely, making it an ideal solution for a wide range of portable electronic devices.

Key Features

  • Fast-Charge Control: The MAX713CSE+T offers a fast-charge control feature that can rapidly charge batteries without overcharging or damaging them, ensuring a quick turnaround time for devices that need to be used frequently.
  • Temperature Monitoring: With built-in temperature monitoring, the chip prevents overheating during the charging process, which is critical for maintaining battery health and safety.
  • Voltage and Current Regulation: The device includes precision voltage and current regulation to ensure that the batteries are charged to their optimal levels, promoting longevity and reliability.
  • Charge Termination: The charger has multiple charge termination methods, including a minimum current threshold and a safety timer, providing flexibility and protection against overcharging.
  • Precharge Conditioning: For batteries that have been deeply discharged, the MAX713CSE+T provides a precharge conditioning cycle, which helps to restore them to a state where they can accept a normal charge.
  • Automatic Recharge: The chip automatically initiates a recharge cycle when the battery voltage falls below a certain threshold, ensuring that the device is always ready for use.

Applications

The MAX713CSE+T is suitable for a variety of applications, including:

  • Portable Computers
  • Handheld Instruments
  • Medical Equipment
  • Power Tools
  • Consumer Electronics

Technical Specifications

Some of the technical specifications for the MAX713CSE+T include:

  • Supply Voltage Range: 4.5V to 13.2V
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: 16-Pin Narrow SO

Overall, the MAX713CSE+T from Maxim Integrated is a reliable and efficient solution for battery charging applications, offering a range of features to ensure safe and effective operation.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,920 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess