EN
  • EN
  • DE

MAX71315ECQ+

Part No MAX71315ECQ+
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC SOC 256K FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.6V
Supply Current 12.5mA
Supply Voltage (V) 3V ~ 3.6V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 706262-MAX71315ECQ+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX71315ECQ+ CAD Model

Description

Maxim Integrated MAX71315ECQ+ Energy Measurement Processor

The Maxim Integrated MAX71315ECQ+ is a sophisticated energy measurement processor designed for high-accuracy electrical metering applications. This advanced integrated circuit (IC) is ideal for residential, commercial, and industrial energy meters that require precise measurement and detailed energy consumption analysis.

Built with state-of-the-art technology, the MAX71315ECQ+ offers exceptional performance with features that include an integrated low-drift voltage reference, a high-resolution delta-sigma analog-to-digital converter (ADC), and a 32-bit compute engine. These components work in harmony to deliver accurate energy measurement and tariff calculations even under varying environmental conditions and load profiles.

One of the key advantages of the MAX71315ECQ+ is its ability to support a wide range of current sensors, including current transformers (CTs), Rogowski coils, and shunt resistors. This flexibility makes it a versatile choice for diverse metering designs. The processor is also equipped with tamper detection capabilities, ensuring the integrity of metering data against potential fraudulent activities.

The device's communication features are robust, offering multiple interfaces such as SPI, UART, and an optional I2C interface for easy integration with external microcontrollers or communication modules. This ensures seamless connectivity for smart grid applications and remote monitoring systems.

For ease of use, the MAX71315ECQ+ comes in a compact, 24-pin TQFN package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in extreme conditions, which is critical for outdoor meter installations.

Maxim Integrated's commitment to quality and reliability is evident in the MAX71315ECQ+, providing designers with a high-performance solution for their energy metering needs. Whether it's for residential smart meters or complex industrial energy management systems, this energy measurement processor stands out for its precision, adaptability, and security features.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess