EN
  • EN
  • DE

APL3510AKAI-TRG

Part No APL3510AKAI-TRG
Manufacturer Anpec
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166546-APL3510AKAI-TRG
Categories Custom Parts
Manufacturer Anpec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL3510AKAI-TRG CAD Model

Description

The APL3510AKAI-TRG is a power management integrated circuit (PMIC) manufactured by Anpec Electronics. It is a synchronous buck converter designed for a wide range of applications requiring efficient voltage regulation.

Applications

  • Portable devices
  • Mobile phones
  • Tablets
  • Set-top boxes
  • Networking equipment

Features

  • High efficiency synchronous buck converter
  • Input voltage range: 2.5V to 5.5V
  • Adjustable output voltage
  • Up to 2A output current
  • 1.5 MHz switching frequency
  • Short-circuit protection
  • Over-temperature protection
  • Under-voltage lockout
  • Small package: SOT-23-6

Benefits

  • Highly efficient voltage regulation minimizes power loss and extends battery life.
  • Wide input voltage range supports various power sources.
  • Adjustable output voltage provides flexibility in design.
  • High output current capability supports a variety of loads.
  • High switching frequency allows for smaller external components.
  • Robust protection features ensure reliable operation.
  • Compact package saves board space.

Technical Specifications

The APL3510AKAI-TRG PMIC has the following key specifications:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: Adjustable
  • Output Current: Up to 2A
  • Switching Frequency: 1.5 MHz
  • Operating Temperature: -40°C to +85°C
  • Package: SOT-23-6

The APL3510AKAI-TRG from Anpec provides an efficient and compact power management solution for a broad spectrum of applications. Its high efficiency, adjustable output voltage, and robust protection features make it suitable for powering various portable and embedded systems.

You May Also Be Interested in

Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess