EN
  • EN
  • DE

MAX712EPE

Part No MAX712EPE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description NiCd/NiMH Battery Fast-Charge Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214824-MAX712EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX712EPE CAD Model

Description

Maxim Integrated MAX712EPE NiCd/NiMH Battery Fast-Charge Controller

The Maxim Integrated MAX712EPE is a sophisticated, high-performance integrated circuit designed specifically for the fast charging of nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This charge controller is capable of efficiently managing the charging process to ensure a rapid charge without overcharging or damaging the batteries, making it an ideal choice for a wide range of portable electronic devices that require reliable and efficient power management.

The MAX712EPE comes in a 16-pin DIP (Dual In-line Package) encapsulation, which is suitable for through-hole mounting on printed circuit boards. This package is known for its ease of handling and robustness, making it a popular choice for a variety of electronic applications.

One of the key features of the MAX712EPE is its ability to charge batteries in three modes: fast charge, top-off charge, and trickle charge. The fast charge mode allows for quick replenishment of battery power, while the top-off charge mode ensures the battery is fully charged without overcharging. Once the battery reaches full capacity, the controller automatically switches to trickle charge mode to maintain the battery at its peak without causing any damage from overcharging.

The device incorporates temperature monitoring to prevent overheating during the charging process. It also features voltage and time-based termination methods to ensure the charging cycle is stopped at the optimal point. Additionally, the MAX712EPE has an LED status indicator that provides visual feedback on the charging status, making it user-friendly and easy to monitor.

For designers and engineers, the MAX712EPE offers a flexible solution with programmable charging rates through external components. This flexibility allows the charge controller to be tailored to the specific requirements of the application it is being used in. The device operates over a wide input voltage range and is protected against reverse battery hookup, which is a common issue in battery charging systems.

In summary, the Maxim Integrated MAX712EPE is a highly reliable and efficient solution for fast charging NiCd and NiMH batteries, ensuring that portable devices are powered up quickly while maintaining battery health and longevity.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 955 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess