EN
  • EN
  • DE

MAX706AREPA+

Part No MAX706AREPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 2.63V 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 727.3 mW
Max Reset Threshold Voltage 2.7 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.55 V
Min Supply Voltage 1.2 V
Mount Through Hole
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.63 V
Type Simple Reset/Power-On Reset
Watchdog Timer Yes
Win Source Part Number 1075709-MAX706AREPA+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX706AREPA+ CAD Model

Description

Maxim Integrated MAX706AREPA+ Microprocessor Supervisory Circuits

The MAX706AREPA+ from Maxim Integrated is a highly reliable and efficient microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.

This supervisory circuit ensures that the µP is fully reset during power-up, power-down, and brown-out conditions. The MAX706AREPA+ features a combination of functions such as reset output during power-up, power-down, and brown-out conditions, manual reset capability, and watchdog timer. The reset output is guaranteed to remain in the active state for a minimum of 100ms after VCC has risen above the reset voltage threshold, providing ample time for the system to stabilize.

Key Features:

  • Precision monitoring of +5V power-supply voltages
  • Fully specified over temperature
  • Reset threshold voltage: 4.65V
  • 200ms reset pulse width
  • Watchdog timer with 1.6s timeout (min)
  • Manual reset input
  • Debounced TTL/CMOS-compatible manual-reset input
  • Active-low RESET output

The device is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a variety of system designs. The MAX706AREPA+ operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating environments.

With its combination of features, the MAX706AREPA+ is ideal for use in applications such as computers, controllers, intelligent instruments, critical µP and µC power monitoring. It is designed to enhance system reliability and reduce the complexity of designing power management functions in digital devices and embedded systems.

By choosing the MAX706AREPA+ supervisory circuit, designers can trust in Maxim Integrated's reputation for quality and performance, ensuring that their systems maintain optimal functionality and stability.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess