EN
  • EN
  • DE

MAX705EEPA

Part No MAX705EEPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706229-MAX705EEPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX705EEPA CAD Model

Description

The MAX705EEPA is a highly reliable supervisory circuit designed and manufactured by Maxim Integrated, renowned for their innovative and robust integrated circuits. This device is specifically engineered to monitor power supplies in microprocessor and digital systems, providing crucial protection and management functions that ensure system stability and performance.

Key Features

  • Power Supply Monitoring: The MAX705EEPA supervises +5V power supplies, ensuring that the voltage levels remain within safe operating limits.
  • Microprocessor Reset: It generates a reset signal for the connected microprocessor whenever the monitored power supply falls below the factory-set threshold, effectively preventing system failures due to power issues.
  • Manual Reset Capability: An external input is provided for initiating a manual reset, allowing for greater control and system diagnostics.
  • Low Power Consumption: Designed for efficient operation, the device consumes minimal power, making it suitable for power-sensitive applications.
  • Watchdog Timer: An onboard watchdog timer ensures that the system remains operational by monitoring software execution and system activity.
  • Compact Package: The MAX705EEPA comes in an 8-pin DIP package, allowing for easy integration into a wide range of system designs.

Applications

The MAX705EEPA is versatile and can be used in various applications where reliable system monitoring is essential. Its applications include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

Technical Specifications

  • Voltage Threshold: Factory-set for precision voltage monitoring
  • Package Type: 8-pin DIP (Dual In-line Package)
  • Operating Temperature: Specified for operation from -40°C to +85°C

With its robust feature set and Maxim Integrated's commitment to quality, the MAX705EEPA supervisory circuit is an excellent choice for designers looking to enhance system reliability and prevent data loss due to power supply issues.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $25.0254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess