EN
  • EN
  • DE

MAX700ESA+T

Part No MAX700ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PWR SUPPLY MON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070883-MAX700ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX700ESA+T CAD Model

Description

Maxim Integrated's MAX700ESA+T - Power-Supply Supervisory IC

The MAX700ESA+T from Maxim Integrated is a highly reliable and efficient supervisory circuit designed to monitor power supplies in microprocessor systems. This compact, high-quality integrated circuit (IC) provides essential functions such as power-on reset control, watchdog timer, and battery backup switching, all in a single package. It's an ideal solution for systems that require strict power supply monitoring and management to ensure stable and reliable operation.

Key Features

  • Voltage Monitoring: The device keeps a close watch on the power supply voltage, ensuring that the system operates within the specified voltage range. It generates a reset signal whenever the supply voltage falls below the preset threshold, thus protecting the system from erratic behavior due to low voltage conditions.
  • Programmable Watchdog Timer: The MAX700ESA+T includes a watchdog timer that must be periodically reset by the system's microprocessor. If the microprocessor fails to reset the watchdog within a predefined time frame, the device assumes a system fault and generates a system reset, thereby preventing system hangs and crashes.
  • Battery Backup Switching: In the event of a main power failure, the MAX700ESA+T automatically switches to a backup battery, ensuring uninterrupted power supply to critical memory components, which is vital for preserving data integrity.
  • Compact 8-Pin SO Package: The small size of the IC makes it perfect for space-constrained applications. Its surface-mount package allows for efficient assembly and integration into various system designs.
  • Low Power Consumption: Designed for energy-sensitive applications, the MAX700ESA+T operates with minimal power consumption, contributing to the overall energy efficiency of the system it is used in.

Applications

The MAX700ESA+T is versatile and can be used in a wide range of applications, including:

  • Computers and servers
  • Embedded systems
  • Communication equipment
  • Industrial control systems
  • Portable/battery-powered devices

Its robust feature set and reliability make the MAX700ESA+T from Maxim Integrated an essential component for any system where power supply integrity is crucial. Whether you are designing a new system or upgrading an existing one, this supervisory IC will ensure your system remains operational and secure.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess