EN
  • EN
  • DE

MAX6956AAX/V+T

Part No MAX6956AAX/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRIVER LED PORT 20/28 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Display Type LED
Interface I2C
Operating Supply Current 180μA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 706195-MAX6956AAX/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6956
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX6956AAX/V+T CAD Model

Description

The MAX6956AAX/V+T from Maxim Integrated is a sophisticated LED driver and I/O expander designed to simplify the interface for common cathode 7-segment displays, discrete LEDs, and key switches. This versatile component comes in a compact 36-SSOP package, making it suitable for space-constrained applications where multiple digital I/Os and LED drivers are required.

Key Features

  • Multi-Channel LED Driver: The MAX6956AAX/V+T can drive up to 20 LEDs with constant-current sinks, ensuring uniform brightness and eliminating the need for external resistors.
  • Integrated Multiplexing: This device features integrated multiplexing for 7-segment displays, allowing users to control up to 8 digits with minimal I/O pins from the host microcontroller.
  • Flexible I/O Expansion: It also serves as an I/O expander, providing additional digital inputs or outputs for interfacing with key switches, sensors, or other peripherals.
  • Serial Interface: Communication with the MAX6956AAX/V+T is handled through a 2-wire, I2C-compatible serial interface, which simplifies wiring and conserves I/O resources on the host controller.
  • Individual LED Control: Each LED can be individually controlled for on/off, blink, and intensity, offering a high degree of flexibility for user interface design.
  • Power-Saving Features: The device includes power-saving features such as a low-current shutdown mode and automatic blinking to reduce power consumption.

Applications

The MAX6956AAX/V+T is ideal for a wide range of applications where multiple LEDs and digital I/Os are needed. It is particularly well-suited for:

  • Industrial control panels
  • Instrumentation displays
  • Automotive control units
  • Home automation systems
  • Portable battery-operated devices

Conclusion

Maxim Integrated's MAX6956AAX/V+T is a powerful solution for managing multiple display elements and digital interfaces in a single device. Its combination of LED driving capabilities, I/O expansion, and serial communication makes it an excellent choice for designers looking to streamline their hardware designs and reduce component count without sacrificing functionality.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3835 $56.3010
13+ $7.6993 $100.0909
21+ $7.4587 $156.6327
28+ $7.2181 $202.1068
36+ $6.9775 $251.1900
48+ $6.2557 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess