EN
  • EN
  • DE

MAX6954AAX+

Part No MAX6954AAX+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRIVER LED SEG 14/16 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7, 14, 16 Segment, Common Cathode
Digits or Characters 8 Digits, 16 Digits
Operating Supply Current 22mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 124098-MAX6954AAX+
Ultra Librarian 3D Model Ultra Librarian MAX6954AAX+ CAD Model

Description

Maxim Integrated MAX6954AAX+ LED Display Driver

The MAX6954AAX+ is a versatile and powerful LED display driver from Maxim Integrated, designed to interface with common-cathode digits of 7-segment numeric LED displays. A feature-rich solution, this driver is ideal for applications that require dynamic and clear visual feedback such as industrial control panels, instrumentation displays, and consumer electronics.

With the capability to drive up to 16 7-segment LED digits, 8 14-segment digits, or 128 individual LEDs, the MAX6954AAX+ provides designers with the flexibility to create a wide range of display configurations. The device operates on a 2.7V to 5.5V supply voltage range, making it suitable for both low-power and standard logic applications.

One of the standout features of the MAX6954AAX+ is its built-in multiplex scan circuitry, which minimizes the need for external components and simplifies the design process. Additionally, the driver supports a variety of brightness levels, allowing for adjustments to be made according to different lighting conditions or user preferences.

Communication with the MAX6954AAX+ is facilitated through an I²C-compatible serial interface, enabling the device to be easily integrated into a system with a microcontroller or processor. This serial interface also supports hot insertion, making it possible to change displays without needing to power down the system.

The driver's package is a 36-pin SSOP (Shrink Small Outline Package), which provides a compact footprint for space-constrained designs. It also features an integrated hexadecimal font map, which simplifies the process of displaying alphanumeric characters, further reducing the workload on the host processor.

Overall, the MAX6954AAX+ from Maxim Integrated is a highly capable LED display driver that combines functionality with ease of use. Its robust feature set and flexible design options make it an excellent choice for a broad range of applications where reliable and clear LED displays are essential.

You May Also Be Interested in

NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess