EN
  • EN
  • DE

MAX6952EAX+T

Part No MAX6952EAX+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED 36-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Display Type LED
Configuration 5 x 7 (Matrix)
Interface 4-Wire Serial
Digits or Characters 4 Digits
Supply Current 12mA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Family Part Number MAX6952
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 706192-MAX6952EAX+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6952EAX+T CAD Model

Description

The MAX6952EAX+T from Maxim Integrated is a sophisticated, 2.7V to 5.5V, 4-digit, 5x7 matrix LED display driver. This compact and efficient integrated circuit (IC) is designed to interface directly with microprocessors and is ideal for applications requiring dynamic visual displays such as gaming machines, instrumentation, message panels, and digital clocks.

Key Features

  • Drive Capability: Capable of driving up to four 5x7 matrix LED displays, or 140 individual LEDs.
  • Interface: Includes a convenient serial interface that minimizes the number of microprocessor I/O pins required.
  • Multiplexing: Integrated multiplex scan circuitry, with the ability to drive common-cathode displays.
  • Brightness Control: Individual LED brightness can be controlled through pulse-width modulation (PWM), providing flexibility in the display appearance.
  • Font Customization: Built-in ASCII 104-character font for easy text display, alongside the ability to define up to eight user-defined characters.
  • Power-Saving: A low-power shutdown mode significantly reduces current consumption when the display is not in use.
  • Package: Available in a compact 36-SSOP package, suitable for space-constrained applications.

Applications

  • Portable instruments
  • Gaming machines
  • Message panels
  • Industrial displays
  • Digital clocks

The MAX6952EAX+T is designed to simplify the process of interfacing LED matrices with microprocessors, providing designers with a versatile tool that enhances display capabilities while reducing the complexity of their designs. With its built-in character set and the ability to control each LED individually, this driver IC allows for the creation of dynamic and eye-catching displays that can elevate the user experience in a variety of electronic products.

Maxim Integrated's commitment to quality and innovation is embodied in the MAX6952EAX+T, making it an excellent choice for developers looking to incorporate reliable and flexible LED display solutions into their projects.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
Lowest to $6.3275

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6406 $50.5624
10+ $10.3718 $103.7180
15+ $10.0477 $150.7155
21+ $9.7235 $204.1935
27+ $9.3994 $253.7838
36+ $8.4271 $303.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess