EN
  • EN
  • DE

MAX6951CEE+

Part No MAX6951CEE+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description LED Driver 64 Segment 15000uA Supply Current 16-Pin QSOP / IC DRVR DSPL LED SRL 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters 8 Digits
Operating Supply Current 10mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QSOP-EP
Win Source Part Number 086583-MAX6951CEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in System Monitoring, Automotive, Medical, Portable Devices, Consumer Electronics
Family Name MAX6951
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6951CEE+ CAD Model

Description

Maxim Integrated MAX6951CEE+ LED Display Driver

The Maxim Integrated MAX6951CEE+ is a compact, serially interfaced LED display driver that is designed to control up to 8 digits of 7-segment numeric displays or a combination of segmented alphanumeric displays. This powerful driver is encapsulated in a 16-pin QSOP package, making it suitable for space-constrained applications that require dynamic and clear visual display outputs.

With its built-in multiplex scan circuitry, the MAX6951CEE+ efficiently reduces the number of I/O pins required from the controlling microcontroller, which simplifies the design and reduces overall system complexity. It supports a 2.7V to 5.5V supply voltage range, providing designers with flexibility in various power environments.

The device communicates through an SPI-compatible, 4-wire serial interface, enabling it to receive data at speeds up to 25MHz. This high-speed data transfer capability ensures smooth and flicker-free display updates, even when displaying rapidly changing information such as time or measurement values.

One of the standout features of the MAX6951CEE+ is its integrated hexadecimal font map, which simplifies the process of displaying alphanumeric characters, and reduces the software overhead required for font generation. Additionally, the driver includes a no-op register that allows users to maintain the display's data integrity by avoiding unnecessary rewriting of unchanged digits.

The MAX6951CEE+ also boasts individual digit and segment control, providing the ability to dim or blink specific parts of the display for attention-grabbing effects or to indicate different statuses. It also includes a shutdown mode that significantly reduces power consumption when the display is not in use, making it an energy-efficient choice for battery-powered devices.

With its robust feature set, the Maxim Integrated MAX6951CEE+ is an ideal solution for a wide range of applications, including panel meters, digital clocks, and other devices that require high-quality, easy-to-read displays. Its reliability and ease of use make it a popular choice among engineers and designers looking to enhance their products with dynamic visual feedback.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess