EN
  • EN
  • DE

MAX6950EEE+

Part No MAX6950EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMNT 5 DIGIT 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features LED Driver 16-QSOP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX6950
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925616-MAX6950EEE+
Ultra Librarian 3D Model Ultra Librarian MAX6950EEE+ CAD Model

Description

Maxim Integrated MAX6950EEE+ LED Display Driver

The MAX6950EEE+ from Maxim Integrated is a compact and efficient LED display driver, designed to control up to five 7-segment numeric LED displays or a combination of discrete LEDs. This versatile component is ideal for applications where clear and bright visual display information is required, such as in control panels, instrumentation displays, and portable communication devices.

Key Features

  • Integrated Multiplexing: The MAX6950EEE+ incorporates a built-in multiplex scan circuitry which allows for the direct drive of the LED segments, reducing the number of required I/O pins and simplifying the design process.
  • Serial Interface: It features a serial interface that supports both SPI and I²C protocols, providing flexibility in interfacing with a wide range of microcontrollers and processors.
  • Drive Capability: This driver is capable of sinking 24mA per segment, ensuring bright and consistent illumination for each LED in the display.
  • Configuration Options: Users can configure the MAX6950EEE+ for 7-segment, 14-segment, or 16-segment displays, offering a high degree of customization for various alphanumeric display requirements.
  • Dimming Control: It includes a built-in digital brightness control, enabling the adjustment of display intensity to suit different lighting conditions or to reduce power consumption.
  • Multi-package Support: The device is available in a 16-pin QSOP package, which is suitable for space-constrained applications.

Applications

The MAX6950EEE+ is commonly used in a variety of applications where reliable and efficient LED display control is necessary. These applications include:

  • Industrial control systems
  • Medical equipment
  • Point of sale terminals
  • Portable instruments
  • Set-top boxes
  • Telecommunication devices

With its robust feature set and ease of integration, the MAX6950EEE+ is an excellent choice for designers looking to create sophisticated LED display systems with minimal design complexity. Maxim Integrated's commitment to quality ensures that this LED display driver will provide reliable performance in a wide array of products.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8657 $71.5971
6+ $19.5821 $117.4926
8+ $18.9702 $151.7616
11+ $18.3583 $201.9413
15+ $17.7463 $266.1945
19+ $15.9105 $302.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess