EN
  • EN
  • DE

MAX694AESA+T

Part No MAX694AESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706184-MAX694AESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX694AESA+T CAD Model

Description

Product Overview: MAX694AESA+T by Maxim Integrated

The MAX694AESA+T is a robust, feature-rich supervisory circuit designed by Maxim Integrated to enhance the reliability of power supply and microprocessor systems. This device ensures that systems operate within safe voltage thresholds, thereby preventing data corruption and hardware damage due to power supply anomalies.

Key Features

  • Voltage Monitoring: The MAX694AESA+T monitors power supplies in microprocessor systems, activating a reset when the monitored voltage drops below a preset threshold.
  • Reset Output: It provides a reset output which remains asserted for a minimum timeout period after the voltage returns to an acceptable level, ensuring system stability.
  • Battery Backup Switching: The device includes battery backup switching for CMOS RAM, CMOS microprocessor, or other low-power logic.
  • Watchdog Timer: A watchdog timer is built-in, which needs to be regularly toggled before a set timeout period elapses; otherwise, the device will assert a system reset, indicating a system malfunction.
  • Manual Reset: An external manual reset input allows for a system reset to be triggered manually, providing additional system management capabilities.
  • Power-Fail Comparator: The MAX694AESA+T features a power-fail comparator that warns the microprocessor of an impending power failure, allowing it to execute shutdown procedures in a controlled manner.

Applications

The versatility of the MAX694AESA+T makes it ideal for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

Technical Specifications

With an operating temperature range of -40°C to +85°C and packaged in a compact 8-pin SOIC, the MAX694AESA+T is suitable for space-constrained applications requiring high reliability. The device is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

Conclusion

The MAX694AESA+T by Maxim Integrated is a comprehensive solution for system monitoring and control. Its combination of voltage monitoring, reset features, battery backup switching, watchdog timer, and manual reset input provides a high level of protection for critical system components, ensuring reliable and stable operation in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2236 $66.1180
11+ $10.8501 $119.3511
17+ $10.5117 $178.6989
23+ $10.1721 $233.9583
30+ $9.8337 $295.0110
40+ $8.8161 $352.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess