EN
  • EN
  • DE

MAX692CSA+T

Part No MAX692CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706169-MAX692CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX692CSA+T CAD Model

Description

Product Overview

The MAX692CSA+T is a sophisticated microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal products. This compact, high-quality component is engineered to improve the reliability and operational stability of µP systems by providing essential monitoring and control functions.

Key Features

  • Power Supply Monitoring: The MAX692CSA+T ensures that the µP is only operational when the power supply is within acceptable limits. It monitors the power supply voltage and maintains a reset output to the µP during power-up, power-down, and brownout conditions.
  • Manual Reset Capability: This device includes a manual reset input that allows for an external trigger to initiate a system reset, providing additional control to the system operator or maintenance personnel.
  • Battery Backup Switching: The component features an automatic backup battery switchover function, which preserves system memory content during power failures, making it ideal for critical data retention applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX692CSA+T operates with minimal power consumption, thus helping to extend the life of battery-powered devices.
  • Watchdog Timer: A built-in watchdog timer helps to ensure that the µP system operates as expected by resetting the µP if it fails to stroke the watchdog within a preset timeout period.

Applications

The MAX692CSA+T is versatile and can be employed in a wide range of applications. It is particularly well-suited for portable devices, computers, controllers, and intelligent instruments where data integrity and system availability are of paramount importance. Its robust feature set also makes it an excellent choice for automotive systems, industrial controls, and telecommunications equipment.

Package and Quality

Maxim Integrated packages the MAX692CSA+T in an 8-pin SOIC (Narrow) form factor, ensuring compatibility with standard surface-mount technology (SMT) processes. This product is available in tape and reel format, designated by the '+T' suffix, which facilitates automated assembly and large-scale production. Maxim Integrated's commitment to quality means that the MAX692CSA+T is designed and manufactured to meet the highest industry standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess