EN
  • EN
  • DE

MAX4434EUA

Part No MAX4434EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703844-MAX4434EUA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4434EUA CAD Model

Description

Maxim Integrated MAX4434EUA Precision Operational Amplifier

The MAX4434EUA from Maxim Integrated is a high-performance, precision operational amplifier designed for a wide range of applications that demand accuracy and stability. This operational amplifier offers a unique combination of low noise, high speed, and precision, making it an ideal choice for sensor interfaces, ADC buffers, and other analog circuits that require precise signal conditioning.

Key Features:

  • Low Offset Voltage: The MAX4434EUA boasts an ultra-low input offset voltage, which minimizes error in high-precision applications.
  • High Speed: With its fast settling time and high slew rate, this op-amp is capable of handling rapidly changing signals, suitable for high-speed data acquisition systems and filters.
  • Low Noise: The device exhibits low voltage noise density, which is critical for applications that require clean amplification of small signals.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, especially useful in single-supply operations and when interfacing with ADCs.
  • Single-Supply Operation: The MAX4434EUA can operate from a single supply voltage, simplifying power supply design and saving board space.
  • Power-Saving Features: Includes a power-saving shutdown mode that significantly reduces current consumption when the amplifier is not in use.

Applications:

  • Precision data systems
  • Medical instrumentation
  • Portable battery-powered devices
  • ADC buffer amplifiers
  • Active filters and amplifiers
  • Sensor signal conditioning

The MAX4434EUA is available in an 8-pin µMAX package, which is highly compact and suitable for space-constrained applications. Its extended temperature range also ensures reliable performance in a variety of environments. With its exceptional combination of low noise, high precision, and versatility, the MAX4434EUA from Maxim Integrated stands out as a premier choice for engineers and designers looking to enhance the performance of their analog systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess