EN
  • EN
  • DE

MAX691MJE/883B

Part No MAX691MJE/883B
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR COTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 120508-MAX691MJE/883B
Ultra Librarian 3D Model Ultra Librarian MAX691MJE/883B CAD Model

Description

Product Overview: MAX691MJE/883B from Maxim Integrated

The MAX691MJE/883B is a sophisticated microprocessor (µP) supervisory circuit designed by Maxim Integrated to provide reliable system monitoring and control. This integrated circuit (IC) is particularly suitable for high-reliability applications where maintaining system integrity is critical. It incorporates a range of features that help to protect against system failures due to power supply anomalies, software glitches, and hardware malfunctions.

Key Features and Benefits

  • Power Supply Monitoring: The MAX691MJE/883B constantly monitors the power supply voltage. It ensures that the system operates within the specified voltage range, providing an early warning if the supply voltage drops below a preset threshold, known as the reset threshold voltage.
  • Microprocessor Reset: Upon detection of an out-of-tolerance power supply condition, the IC asserts a reset signal to the microprocessor. This reset signal remains active until the power supply voltage returns to an acceptable level and after a specified delay time has elapsed, ensuring the µP starts up in a known state.
  • Watchdog Timer: The built-in watchdog timer serves as an independent system monitor, which must be periodically reset by the software. If the software fails to reset the watchdog timer within a preset timeout period, the MAX691MJE/883B will generate a system reset, thereby providing a fail-safe for software errors.
  • Battery Backup Switching: This IC also includes a battery backup switching function that automatically switches to a backup battery when the main power supply fails, ensuring uninterrupted operation of volatile memory components.
  • Manual Reset: An external manual reset feature allows for a system reset to be initiated by the user or an external event, providing additional control over the system’s operation.
  • High Reliability: The MAX691MJE/883B is designed to meet stringent military standards (883B), signifying its reliability and robustness for mission-critical applications.

Applications

The MAX691MJE/883B is ideal for use in systems where data integrity and operational continuity are paramount. This includes applications in:

  • Military and aerospace equipment
  • Industrial control systems
  • Embedded systems
  • Communication infrastructure
  • Medical devices

In conclusion, the MAX691MJE/883B from Maxim Integrated is a comprehensive solution for µP system management, offering a range of protective features that enhance system reliability and prevent data loss in the event of power supply or software issues.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5865 $74.5865
2+ $72.2557 $144.5114
3+ $69.9249 $209.7747
4+ $67.5940 $270.3760
5+ $60.6016 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess