EN
  • EN
  • DE

MAX98358ETE+T

Part No MAX98358ETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description MAX98358 Series 20 kHz 3.2W PDM Input Class D Audio Power Amplifier - TQFN-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Output Power 3.2 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Channels 1
Number of Pins 16
Power Supply Rejection Ratio (PSRR) 77 dB
RoHS Compliant
Voltage Gain 15 dB
Win Source Part Number 968584-MAX98358ETE+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX98358ETE+T CAD Model

Description

Maxim Integrated MAX98358ETE+T Digital Audio Amplifier

The MAX98358ETE+T by Maxim Integrated is a state-of-the-art digital audio amplifier that offers a high-quality audio solution for a wide range of applications. Designed with efficiency and simplicity in mind, this integrated circuit (IC) is a perfect choice for designers looking to enhance the audio experience in their products.

Featuring Maxim's proprietary digital pulse-code modulation (PCM) input, the MAX98358ETE+T provides excellent audio performance with low distortion and high dynamic range. The IC supports a variety of digital audio interfaces and is compatible with I2S, left-justified, right-justified, and TDM data formats, making it highly versatile for different audio applications.

One of the standout features of this digital audio amplifier is its integrated Class D speaker amplifier that delivers high efficiency and superb sound quality. The Class D architecture ensures that the device runs cool even when driving heavy loads, making it an ideal choice for compact and portable applications where space and power dissipation are critical concerns.

The MAX98358ETE+T is also equipped with a built-in digital audio interface that simplifies the design process by eliminating the need for an external digital-to-analog converter (DAC). This feature not only saves space on the PCB but also reduces the overall system cost. Additionally, the IC's wide supply voltage range from 2.5V to 5.5V provides flexibility in various power environments.

Maxim Integrated has designed the MAX98358ETE+T with a focus on ease of use. It comes in a compact 16-pin TQFN package with an exposed pad for enhanced thermal performance. Furthermore, the device includes comprehensive protection features such as overcurrent protection, thermal overload protection, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Whether it's for portable speakers, smartphones, tablets, or other consumer electronics, the MAX98358ETE+T is an excellent choice for engineers and designers seeking a high-quality, efficient, and easy-to-integrate audio amplification solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7905 $52.1145
22+ $4.7512 $104.5264
33+ $4.6027 $151.8891
45+ $4.4543 $200.4435
59+ $4.3058 $254.0422
78+ $3.8604 $301.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess